Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 EP2S15F672C4

Description
Manufacturer: Intel Win Source Part Number: 811265-EP2S15F672C4 Packaging: Tray Mounting Style: SMD Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2S15
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 811265-EP2S15F672C4 Packaging: Tray Mounting Style: SMD Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2S15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 - 811265-EP2S15F672C4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4
811265-EP2S15F672C4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 811265-EP2S15F672C4
Manufacturer: Intel Win Source Part Number: 811265-EP2S15F672C4 Packaging: Tray Mounting Style: SMD Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BBGA, FCBGA Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2S15

Manufacturer: Intel
Win Source Part Number: 811265-EP2S15F672C4
Packaging: Tray
Mounting Style: SMD
Number of I/O: 366
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BBGA, FCBGA
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2S15

Buy Now
717MHz FPGA Programmable Logic Device - 696-EP2S15F672C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S15F672C4
717MHz FPGA Programmable Logic Device 696-EP2S15F672C4
Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA672, 35 X 35 MM, 1 MM PITCH, FBGA-672 Product overview: EP2S15F672C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1123-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1123-ND
FPGAs (Field Programmable Gate Array) 544-1123-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S15F672C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S15F672C4
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S15F672C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C4
FPGAs (Field Programmable Gate Array) EP2S15F672C4
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F672C4
FPGA - Field Programmable Gate Array EP2S15F672C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C4
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C4
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 811265-EP2S15F672C4 696-EP2S15F672C4 544-1123-ND EP2S15F672C4 EP2S15F672C4 EP2S15F672C4 EP2S15F672C4 EP2S15F672C4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C4 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 672-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15600 15600 15600
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2 Other; 1.15V ~ 1.25V Other
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data