Intel Corporation FPGAs (Field Programmable Gate Array) EP2S15F672C3N

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1880-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1880-ND
FPGAs (Field Programmable Gate Array) 544-1880-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N - 141508-EP2S15F672C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N
141508-EP2S15F672C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N 141508-EP2S15F672C3N
Manufacturer: Altera Win Source Part Number: 141508-EP2S15F672C3N Mounting: SMD (SMT) Number of I/O: 366 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 141508-EP2S15F672C3N
Mounting: SMD (SMT)
Number of I/O: 366
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2S15F672C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S15F672C3N
FPGA Programmable Logic Device 696-EP2S15F672C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs Product overview: EP2S15F672C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C3N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs Product overview: EP2S15F672C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F672C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 672-Pin FC-FBGA - EP2S15F672C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 672-Pin FC-FBGA
EP2S15F672C3N
FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 672-Pin FC-FBGA EP2S15F672C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F672C3N
FPGA - Field Programmable Gate Array EP2S15F672C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F672C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C3N
FPGAs (Field Programmable Gate Array) EP2S15F672C3N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C3N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F672C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F672C3N
IC FPGA 366 I/O 672FBGA

IC FPGA 366 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S15F672C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F672C3N
FPGAs (Field Programmable Gate Array) EP2S15F672C3N
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1880-ND 141508-EP2S15F672C3N 696-EP2S15F672C3N EP2S15F672C3N EP2S15F672C3N EP2S15F672C3N EP2S15F672C3N EP2S15F672C3N EP2S15F672C3N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F672C3N FPGA Programmable Logic Device FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 672-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 672-BBGA Other; 672-FBGA (27x27) Other; Tray Other; FC-FBGA Other; 672-BBGA Other; 672-BBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 15600 15600 15600
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1020C3N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 90960
User I/Os 758 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details