Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
IC FPGA 366 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 366 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 366 I/O 672FBGA
Stratix® II Field Programmable Gate Array (FPGA) IC 366 419328 15600 672-BBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1879-ND | EP2S15F672C3 | EP2S15F672C3 | EP2S15F672C3 | EP2S15F672C3 | EP2S15F672C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 672-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 672-BBGA | Other; FC-FBGA | Other; 672-BBGA | |||
| Pins | 672 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 15600 | 15600 |