Intel Corporation 640MHz FPGA Programmable Logic Device EP2S15F484C5

Description
Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2S15F484C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S15F484C5
640MHz FPGA Programmable Logic Device 696-EP2S15F484C5
Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6240 CLBs, 640MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5 - 812783-EP2S15F484C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5
812783-EP2S15F484C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5 812783-EP2S15F484C5
Manufacturer: Intel Win Source Part Number: 812783-EP2S15F484C5 Packaging: Tray Mounting Style: SMD Number of I/O: 342 Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BBGA Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2S15

Manufacturer: Intel
Win Source Part Number: 812783-EP2S15F484C5
Packaging: Tray
Mounting Style: SMD
Number of I/O: 342
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BBGA
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2S15

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1105-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1105-ND
FPGAs (Field Programmable Gate Array) 544-1105-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F484C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F484C5
FPGAs (Field Programmable Gate Array) EP2S15F484C5
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484C5
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F484C5
FPGA - Field Programmable Gate Array EP2S15F484C5
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F484C5 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2S15F484C5
FPGAs (Field Programmable Gate Array) EP2S15F484C5
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S15F484C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S15F484C5
FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S15F484C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S15F484C5 812783-EP2S15F484C5 544-1105-ND EP2S15F484C5 EP2S15F484C5 EP2S15F484C5 EP2S15F484C5 EP2S15F484C5 EP2S15F484C5
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C5 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 609.76MHz 90nm Technology 1.2V 484-Pin FC-FBGA
Logic Cells / Logic Blocks 15600 15600 15600 15600
Package Type Other; FBGA Other; 484-BBGA Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA
Internal Frequency 610 MHz
User I/Os 342 pins 342 pins 342 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S60B956I7 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 57120
User I/Os 683 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details