Intel Corporation 717MHz FPGA Programmable Logic Device EP2S15F484C4

Description
Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2S15F484C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S15F484C4
717MHz FPGA Programmable Logic Device 696-EP2S15F484C4
Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6240 CLBs, 717MHz, 15600-Cell, CMOS, PBGA484, 23 X 23 MM, 1 MM PITCH, FBGA-484 Product overview: EP2S15F484C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S15F484C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1104-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1104-ND
FPGAs (Field Programmable Gate Array) 544-1104-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4 - 738100-EP2S15F484C4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4
738100-EP2S15F484C4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4 738100-EP2S15F484C4
Manufacturer: Intel Win Source Part Number: 738100-EP2S15F484C4 Mounting Style: SMD Number of LABs/CLBs: 780 Number of Logic Elements/Cells: 15600 Total RAM Bits: 419328 Categories: Integrated Circuits Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BBGA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: EP2S15 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 342 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 738100-EP2S15F484C4
Mounting Style: SMD
Number of LABs/CLBs: 780
Number of Logic Elements/Cells: 15600
Total RAM Bits: 419328
Categories: Integrated Circuits
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BBGA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: EP2S15
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 342
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484C4
Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484C4
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S15F484C4
FPGA - Field Programmable Gate Array EP2S15F484C4
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S15F484C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S15F484C4
FPGAs (Field Programmable Gate Array) EP2S15F484C4
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S15F484C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S15F484C4
IC FPGA 342 I/O 484FBGA

IC FPGA 342 I/O 484FBGA

Supplier's Site
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA - EP2S15F484C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
EP2S15F484C4
FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA EP2S15F484C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA - 386-EP2S15F484C4 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
386-EP2S15F484C4
FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA 386-EP2S15F484C4
FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA

FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S15F484C4 544-1104-ND 738100-EP2S15F484C4 EP2S15F484C4 EP2S15F484C4 EP2S15F484C4 EP2S15F484C4 EP2S15F484C4 386-EP2S15F484C4
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S15F484C4 Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA FPGA Stratix® II Family 15600 Cells 711.24MHz 90nm Technology 1.2V 484-Pin FC-FBGA
Internal Frequency 717 MHz 717 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other Other; 1.2V
Package Type Other; 484-BBGA Other; 484-BBGA Other; FC-FBGA Other; 484-BBGA
Pins 484
Unlock Full Specs
to access all available technical data