Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA
IC FPGA 342 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix II 780 LABs 342 IOs
IC FPGA 342 I/O 484FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Stratix® II Field Programmable Gate Array (FPGA) IC 342 419328 15600 484-BBGA
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1873-ND | EP2S15F484C3 | EP2S15F484C3 | EP2S15F484C3 | EP2S15F484C3 | EP2S15F484C3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 15600 Cells 816.99MHz 90nm Technology 1.2V 484-Pin FC-FBGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BBGA | Other; FC-FBGA | Other; 484-BBGA | |||
| Pins | 484 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 15600 | 15600 |