Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N EP2S130F780C4N

Description
Manufacturer: Intel Win Source Part Number: 918244-EP2S130F780C4 N Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 534 Part Status: Obsolete Family Name: EP2S130 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1872, 970070, EP2S130F780C4N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918244-EP2S130F780C4 N Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 534 Part Status: Obsolete Family Name: EP2S130 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1872, 970070, EP2S130F780C4N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N - 918244-EP2S130F780C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N
918244-EP2S130F780C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N 918244-EP2S130F780C4N
Manufacturer: Intel Win Source Part Number: 918244-EP2S130F780C4 N Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 534 Part Status: Obsolete Family Name: EP2S130 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1872, 970070, EP2S130F780C4N-ND

Manufacturer: Intel
Win Source Part Number: 918244-EP2S130F780C4N
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 534
Part Status: Obsolete
Family Name: EP2S130
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1872, 970070, EP2S130F780C4N-ND

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S130F780C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S130F780C4N
717MHz FPGA Programmable Logic Device 696-EP2S130F780C4N
Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S130F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F780C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S130F780C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F780C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2S130F780C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2S130F780C4N
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2S130F780C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F780C4N
FPGA - Field Programmable Gate Array EP2S130F780C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 534 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F780C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F780C4N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F780C4N
FPGAs (Field Programmable Gate Array) EP2S130F780C4N
Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 6747840 132540 780-BBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918244-EP2S130F780C4N 696-EP2S130F780C4N EP2S130F780C4N EP2S130F780C4N EP2S130F780C4N EP2S130F780C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F780C4N 717MHz FPGA Programmable Logic Device FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-FBGA (29x29) Other; FBGA Other; FC-FBGA Other; 780-BBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 132540 132540 132540
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data