Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 EP2S130F1508I4

Description
Manufacturer: Intel Win Source Part Number: 710118-EP2S130F1508I 4 Mounting Style: SMD Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: EP2S130 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 1126 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 710118-EP2S130F1508I 4 Mounting Style: SMD Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: EP2S130 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 1126 Supply Voltage (V): 1.15V ~ 1.25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - 710118-EP2S130F1508I4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4
710118-EP2S130F1508I4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 710118-EP2S130F1508I4
Manufacturer: Intel Win Source Part Number: 710118-EP2S130F1508I 4 Mounting Style: SMD Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: EP2S130 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 1126 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 710118-EP2S130F1508I4
Mounting Style: SMD
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Categories: Integrated Circuits
Supplier Device Package: 1508-FBGA (30x30)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1508-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: EP2S130
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 1126
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGA Programmable Logic Device - 696-EP2S130F1508I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S130F1508I4
FPGA Programmable Logic Device 696-EP2S130F1508I4
IC FPGA 1126 I/O 1508FBGA Product overview: EP2S130F1508I4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508I4 can be used for catalog matching and distributor lookup.

IC FPGA 1126 I/O 1508FBGA Product overview: EP2S130F1508I4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2161-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2161-ND
FPGAs (Field Programmable Gate Array) 544-2161-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1508I4
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1508I4
IC FPGA 1126 I/O 1508FBGA

IC FPGA 1126 I/O 1508FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1508I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1508I4
IC FPGA 1126 I/O 1508FBGA

IC FPGA 1126 I/O 1508FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1508I4
FPGA - Field Programmable Gate Array EP2S130F1508I4
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

Buy Now Datasheet
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S130F1508I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S130F1508I4
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S130F1508I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1508I4
FPGAs (Field Programmable Gate Array) EP2S130F1508I4
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1508I4
FPGAs (Field Programmable Gate Array) EP2S130F1508I4
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 710118-EP2S130F1508I4 696-EP2S130F1508I4 544-2161-ND EP2S130F1508I4 EP2S130F1508I4 EP2S130F1508I4 EP2S130F1508I4 EP2S130F1508I4
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Package Type Other; Bulk Other; 1508-BBGA, FCBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details