Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N EP2S130F1508C5N

Description
Manufacturer: Altera Win Source Part Number: 134972-EP2S130F1508C 5N Mounting: SMD (SMT) Number of I/O: 1126 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 134972-EP2S130F1508C 5N Mounting: SMD (SMT) Number of I/O: 1126 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N - 134972-EP2S130F1508C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N
134972-EP2S130F1508C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N 134972-EP2S130F1508C5N
Manufacturer: Altera Win Source Part Number: 134972-EP2S130F1508C 5N Mounting: SMD (SMT) Number of I/O: 1126 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 134972-EP2S130F1508C5N
Mounting: SMD (SMT)
Number of I/O: 1126
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2S130F1508C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S130F1508C5N
FPGA Programmable Logic Device 696-EP2S130F1508C5N
IC FPGA 1126 I/O 1508FBGA Product overview: EP2S130F1508C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508C5N can be used for catalog matching and distributor lookup.

IC FPGA 1126 I/O 1508FBGA Product overview: EP2S130F1508C5N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1508C5N
FPGA - Field Programmable Gate Array EP2S130F1508C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1508C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1508C5N
IC FPGA 1126 I/O 1508FBGA

IC FPGA 1126 I/O 1508FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1508C5N
FPGAs (Field Programmable Gate Array) EP2S130F1508C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S130F1508C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S130F1508C5N
FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S130F1508C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 134972-EP2S130F1508C5N 696-EP2S130F1508C5N EP2S130F1508C5N EP2S130F1508C5N EP2S130F1508C5N EP2S130F1508C5N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C5N FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
Logic Cells / Logic Blocks 132540 132540 132540 132540
Package Type Other; 1508-FBGA (30x30) Other; 1508-FBGA (30x30) Other; 1508-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data