Intel Corporation FPGAs (Field Programmable Gate Array) EP2S130F1508C3

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2160-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2160-ND
FPGAs (Field Programmable Gate Array) 544-2160-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S130F1508C3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S130F1508C3
717MHz FPGA Programmable Logic Device 696-EP2S130F1508C3
Field Programmable Gate Array, 53016 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, FBGA-1508 Product overview: EP2S130F1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508C3 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 53016 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, FBGA-1508 Product overview: EP2S130F1508C3 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1508C3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 - 870530-EP2S130F1508C3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3
870530-EP2S130F1508C3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 870530-EP2S130F1508C3
Manufacturer: Intel Win Source Part Number: 870530-EP2S130F1508C 3 Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA Package: Tray Package: 1508-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 1126 Part Status: Obsolete Family Name: EP2S130 Categories: Integrated Circuits (ICs) Case / Package: 1508-FBGA, FC (40x40) ECCN: 3A001A7A Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2160, 967190

Manufacturer: Intel
Win Source Part Number: 870530-EP2S130F1508C3
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA
Package: Tray
Package: 1508-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 1126
Part Status: Obsolete
Family Name: EP2S130
Categories: Integrated Circuits (ICs)
Case / Package: 1508-FBGA, FC (40x40)
ECCN: 3A001A7A
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2160, 967190

Buy Now Datasheet
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S130F1508C3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S130F1508C3
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S130F1508C3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1508C3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1508C3
IC FPGA 1126 I/O 1508FBGA

IC FPGA 1126 I/O 1508FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1508C3
FPGA - Field Programmable Gate Array EP2S130F1508C3
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 1126 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1508C3
FPGAs (Field Programmable Gate Array) EP2S130F1508C3
Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 1126 6747840 132540 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1508C3
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1508C3
IC FPGA 1126 I/O 1508FBGA

IC FPGA 1126 I/O 1508FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2160-ND 696-EP2S130F1508C3 870530-EP2S130F1508C3 EP2S130F1508C3 EP2S130F1508C3 EP2S130F1508C3 EP2S130F1508C3 EP2S130F1508C3
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508C3 FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1508-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1508-BBGA, FCBGA Other; FBGA Other; 1508-FBGA, FC (40x40) Other; FC-FBGA Other; 1508-BBGA, FCBGA
Pins 1508
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 132540 132540 132540
Internal Frequency 779 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details