Intel Corporation 711.24MHz 1.2V FPGA Programmable Logic Device EP2S130F1020I4N

Description
FPGA Stratix® II Family 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S130F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Stratix® II Family 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S130F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
711.24MHz 1.2V FPGA Programmable Logic Device - 696-EP2S130F1020I4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
711.24MHz 1.2V FPGA Programmable Logic Device
696-EP2S130F1020I4N
711.24MHz 1.2V FPGA Programmable Logic Device 696-EP2S130F1020I4N
FPGA Stratix® II Family 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S130F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4N can be used for catalog matching and distributor lookup.

FPGA Stratix® II Family 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA Product overview: EP2S130F1020I4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 711.24MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 711.24MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N - 015470-EP2S130F1020I4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N
015470-EP2S130F1020I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N 015470-EP2S130F1020I4N
Manufacturer: Altera Win Source Part Number: 015470-EP2S130F1020I 4N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015470-EP2S130F1020I4N
Mounting: SMD (SMT)
Number of I/O: 742
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1868-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1868-ND
FPGAs (Field Programmable Gate Array) 544-1868-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I4N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I4N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S130F1020I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S130F1020I4N
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S130F1020I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1020I4N
FPGA - Field Programmable Gate Array EP2S130F1020I4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1020I4N
FPGAs (Field Programmable Gate Array) EP2S130F1020I4N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S130F1020I4N 015470-EP2S130F1020I4N 544-1868-ND EP2S130F1020I4N EP2S130F1020I4N EP2S130F1020I4N EP2S130F1020I4N EP2S130F1020I4N
Product Name 711.24MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Internal Frequency 711 MHz
User I/Os 742 pins 742 pins 742 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Memory Support Other; DDR SDRAM|DDR2 SDRAM|QDRII+SRAM|RLDRAM II
External Clocks 16
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details