Intel Corporation FPGAs (Field Programmable Gate Array) EP2S130F1020I4

Description
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA
Request a Quote Datasheet
Description
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1786-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1786-ND
FPGAs (Field Programmable Gate Array) 544-1786-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 - 718319-EP2S130F1020I4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4
718319-EP2S130F1020I4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 718319-EP2S130F1020I4
Manufacturer: Intel Win Source Part Number: 718319-EP2S130F1020I 4 Mounting Style: SMD Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Categories: Integrated Circuits Supplier Device Package: 1020-FBGA (33x33) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 1020-BBGA Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: EP2S130 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 742 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 718319-EP2S130F1020I4
Mounting Style: SMD
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Categories: Integrated Circuits
Supplier Device Package: 1020-FBGA (33x33)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 1020-BBGA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: EP2S130
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 742
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
717MHz FPGA Programmable Logic Device - 696-EP2S130F1020I4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S130F1020I4
717MHz FPGA Programmable Logic Device 696-EP2S130F1020I4
Field Programmable Gate Array, 53016 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 53016 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020I4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020I4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020I4
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020I4
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1020I4
FPGA - Field Programmable Gate Array EP2S130F1020I4
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1020I4
FPGAs (Field Programmable Gate Array) EP2S130F1020I4
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S130F1020I4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S130F1020I4
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S130F1020I4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1786-ND 718319-EP2S130F1020I4 696-EP2S130F1020I4 EP2S130F1020I4 EP2S130F1020I4 EP2S130F1020I4 EP2S130F1020I4 EP2S130F1020I4
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020I4 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
Package Type Other; 1020-BBGA Other; FBGA Other; 1020-BBGA Other; FC-FBGA
Pins 1020
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.2V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details