Intel Corporation 640MHz FPGA Programmable Logic Device EP2S130F1020C5N

Description
Field Programmable Gate Array, 53016 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 53016 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2S130F1020C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S130F1020C5N
640MHz FPGA Programmable Logic Device 696-EP2S130F1020C5N
Field Programmable Gate Array, 53016 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 53016 CLBs, 640MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, FBGA-1020 Product overview: EP2S130F1020C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N - 081068-EP2S130F1020C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N
081068-EP2S130F1020C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N 081068-EP2S130F1020C5N
Manufacturer: Altera Win Source Part Number: 081068-EP2S130F1020C 5N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2S130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSCM3GA15EP1-6FF102 0I; LFSCM3GA15EP1-5FFN10 20I; LFSCM3GA25EP1-7FFN10 20I; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081068-EP2S130F1020C5N
Mounting: SMD (SMT)
Number of I/O: 742
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Family Name: EP2S130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFSCM3GA15EP1-6FF1020I; LFSCM3GA15EP1-5FFN1020I; LFSCM3GA25EP1-7FFN1020I;
Introduction Date: January 22, 2004
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1867-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1867-ND
FPGAs (Field Programmable Gate Array) 544-1867-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020C5N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020C5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S130F1020C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S130F1020C5N
FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S130F1020C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1020C5N
FPGAs (Field Programmable Gate Array) EP2S130F1020C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020C5N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1020C5N
FPGA - Field Programmable Gate Array EP2S130F1020C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S130F1020C5N 081068-EP2S130F1020C5N 544-1867-ND EP2S130F1020C5N EP2S130F1020C5N EP2S130F1020C5N EP2S130F1020C5N EP2S130F1020C5N
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 711.24MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 132540 132540 132540 132540
Package Type Other; FBGA Other; 1020-FBGA (33x33) Other; 1020-BBGA Other; FC-FBGA Other; 1020-BBGA
Internal Frequency 610 MHz
User I/Os 742 pins 742 pins 742 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K200SRC240-2 - Lingto Electronic Limited
Specs
System Gates 513000
Logic Cells / Logic Blocks 9984
User I/Os 182 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details