Manufacturer: Intel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1023579-EP2S130F1020
Frequency: 609.76 MHz
Operating Supply Voltage: 1.2 V
RAM Size: 823.7 kB
Number of Pins: 1020
Number of Logic Elements/Cells: 132540
Categories: Embedded - FPGAs(Field Programmable GateArray)
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 1.25 V
Min Supply Voltage: 1.15 V
Number of Logic Blocks (LABs): 132540
Product overview: EP2S130F1020C5ES from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C5ES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1023579-EP2S130F1020C5ES | 696-EP2S130F1020C5ES |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C5ES | Fpga |
| Logic Cells / Logic Blocks | 132540 | 132540 |