Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N EP2S130F1020C3N

Description
Manufacturer: Altera Win Source Part Number: 203743-EP2S130F1020C 3N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2S130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSCM3GA15EP1-7FF102 0I; LFSCM3GA15EP1-5FFN10 20I; LFSC3GA40E-5FF1020I; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203743-EP2S130F1020C 3N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2S130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSCM3GA15EP1-7FF102 0I; LFSCM3GA15EP1-5FFN10 20I; LFSC3GA40E-5FF1020I; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N - 203743-EP2S130F1020C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N
203743-EP2S130F1020C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N 203743-EP2S130F1020C3N
Manufacturer: Altera Win Source Part Number: 203743-EP2S130F1020C 3N Mounting: SMD (SMT) Number of I/O: 742 Number of LABs/CLBs: 6627 Number of Logic Elements/Cells: 132540 Total RAM Bits: 6747840 Family Name: EP2S130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1020-FBGA (33x33) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): LFSCM3GA15EP1-7FF102 0I; LFSCM3GA15EP1-5FFN10 20I; LFSC3GA40E-5FF1020I; Introduction Date: January 22, 2004 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea, Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203743-EP2S130F1020C3N
Mounting: SMD (SMT)
Number of I/O: 742
Number of LABs/CLBs: 6627
Number of Logic Elements/Cells: 132540
Total RAM Bits: 6747840
Family Name: EP2S130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1020-FBGA (33x33)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): LFSCM3GA15EP1-7FF1020I; LFSCM3GA15EP1-5FFN1020I; LFSC3GA40E-5FF1020I;
Introduction Date: January 22, 2004
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea, Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S130F1020C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S130F1020C3N
717MHz FPGA Programmable Logic Device 696-EP2S130F1020C3N
Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S130F1020C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 6627 CLBs, 717MHz, 132540-Cell, CMOS, PBGA1020, 33 X 33 MM, 1 MM PITCH, LEAD FREE, FBGA-1020 Product overview: EP2S130F1020C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S130F1020C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2159-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2159-ND
FPGAs (Field Programmable Gate Array) 544-2159-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S130F1020C3N
FPGAs (Field Programmable Gate Array) EP2S130F1020C3N
Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 742 6747840 132540 1020-BBGA

Buy Now Datasheet
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1020-Pin FC-FBGA - EP2S130F1020C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1020-Pin FC-FBGA
EP2S130F1020C3N
FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1020-Pin FC-FBGA EP2S130F1020C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S130F1020C3N
FPGA - Field Programmable Gate Array EP2S130F1020C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 6627 LABs 742 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020C3N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S130F1020C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2S130F1020C3N
IC FPGA 742 I/O 1020FBGA

IC FPGA 742 I/O 1020FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203743-EP2S130F1020C3N 696-EP2S130F1020C3N 544-2159-ND EP2S130F1020C3N EP2S130F1020C3N EP2S130F1020C3N EP2S130F1020C3N EP2S130F1020C3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1020C3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 132540 Cells 778.82MHz 90nm Technology 1.2V 1020-Pin FC-FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 132540 132540 132540 132540
Package Type Other; 1020-FBGA (33x33) Other; FBGA Other; 1020-BBGA Other; 1020-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other
Internal Frequency 779 MHz
Unlock Full Specs
to access all available technical data