Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C8

Description
Win Source Part Number: 1378369-EP2C8T144C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® II Package: Tray Product Status: Active Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Base Product Number: EP2C8 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Number of I/O: 85 Number of LABs/CLBs: 516
Request a Quote
Description
Win Source Part Number: 1378369-EP2C8T144C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® II Package: Tray Product Status: Active Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Base Product Number: EP2C8 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Number of I/O: 85 Number of LABs/CLBs: 516
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1378369-EP2C8T144C8 is an FPGA from the Cyclone II series, manufactured by Intel. It operates within a temperature range of 0°C to 85°C and has a supply voltage requirement of 1.15V to 1.25V. This device features 8,256 logic elements and 516 logic array blocks (LABs), providing substantial processing capability for embedded applications. It includes a total of 165,888 bits of RAM and supports 85 input/output pins, making it suitable for a variety of digital logic applications. The package type is a 144-pin TQFP, designed for surface mounting. The product is currently active and has a moisture sensitivity level (MSL) of 3, indicating a storage time of up to 168 hours before reflow.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1378369-EP2C8T144C8 is an FPGA from the Cyclone II series, manufactured by Intel. It operates within a temperature range of 0°C to 85°C and has a supply voltage requirement of 1.15V to 1.25V. This device features 8,256 logic elements and 516 logic array blocks (LABs), providing substantial processing capability for embedded applications. It includes a total of 165,888 bits of RAM and supports 85 input/output pins, making it suitable for a variety of digital logic applications. The package type is a 144-pin TQFP, designed for surface mounting. The product is currently active and has a moisture sensitivity level (MSL) of 3, indicating a storage time of up to 168 hours before reflow.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378369-EP2C8T144C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378369-EP2C8T144C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378369-EP2C8T144C8
Win Source Part Number: 1378369-EP2C8T144C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® II Package: Tray Product Status: Active Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Base Product Number: EP2C8 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Number of I/O: 85 Number of LABs/CLBs: 516

Win Source Part Number: 1378369-EP2C8T144C8
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® II
Package: Tray
Product Status: Active
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Base Product Number: EP2C8
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.15V ~ 1.25V
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Number of I/O: 85
Number of LABs/CLBs: 516

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1458-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1458-ND
FPGAs (Field Programmable Gate Array) 544-1458-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8T144C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8T144C8
FPGA Programmable Logic Device 696-EP2C8T144C8
FPGA - Field Programmable Gate Array Product overview: EP2C8T144C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8T144C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8T144C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8T144C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C8T144C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C8T144C8
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP EP2C8T144C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8T144C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8T144C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C8
IC FPGA 85 I/O 144TQFP

IC FPGA 85 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C8T144C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8T144C8
FPGAs (Field Programmable Gate Array) EP2C8T144C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8T144C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8T144C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C8
IC FPGA 85 I/O 144TQFP

IC FPGA 85 I/O 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8T144C8
FPGA - Field Programmable Gate Array EP2C8T144C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 85 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 85 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1378369-EP2C8T144C8 544-1458-ND 696-EP2C8T144C8 EP2C8T144C8 EP2C8T144C8 EP2C8T144C8 EP2C8T144C8 EP2C8T144C8
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 8256 8256 8256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Package Type LFQP; Other; 144-LQFP Other; Tray TQFP; Other; TQFP QFP; Other; 144-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details