Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C6

Description
Manufacturer: Intel Win Source Part Number: 1323358-EP2C8T144C6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 85 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2154,966848,544 -2154 Base Product Number: EP2C8 RoHS Status: RoHS non-compliant
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 1323358-EP2C8T144C6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 85 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2154,966848,544 -2154 Base Product Number: EP2C8 RoHS Status: RoHS non-compliant
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323358-EP2C8T144C6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323358-EP2C8T144C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323358-EP2C8T144C6
Manufacturer: Intel Win Source Part Number: 1323358-EP2C8T144C6 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 85 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP ECCN: 3A991D Fake Threat In the Open Market: 66 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2154,966848,544 -2154 Base Product Number: EP2C8 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323358-EP2C8T144C6
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 85
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP
ECCN: 3A991D
Fake Threat In the Open Market: 66
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2154,966848,544-2154
Base Product Number: EP2C8
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8T144C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8T144C6
FPGA Programmable Logic Device 696-EP2C8T144C6
FPGA - Field Programmable Gate Array Product overview: EP2C8T144C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8T144C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8T144C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8T144C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2154-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2154-ND
FPGAs (Field Programmable Gate Array) 544-2154-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8T144C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8T144C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C6
IC FPGA 85 I/O 144TQFP

IC FPGA 85 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C8T144C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8T144C6
FPGAs (Field Programmable Gate Array) EP2C8T144C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 85 165888 8256 144-LQFP

Buy Now Datasheet
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C8T144C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C8T144C6
FPGA 8256 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP EP2C8T144C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8T144C6
FPGA - Field Programmable Gate Array EP2C8T144C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 85 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 85 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8T144C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8T144C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C8T144C6
IC FPGA 85 I/O 144TQFP

IC FPGA 85 I/O 144TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323358-EP2C8T144C6 696-EP2C8T144C6 544-2154-ND EP2C8T144C6 EP2C8T144C6 EP2C8T144C6 EP2C8T144C6 EP2C8T144C6
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 8256 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8256 8256 8256
Package Type QFP; Other; 144-LQFP Other; Tray LFQP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K50SFC256-1X - Lingto Electronic Limited
Specs
System Gates 199000
Logic Cells / Logic Blocks 2880
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details