Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N EP2C8Q208I8N

Description
Manufacturer: Altera Win Source Part Number: 015468-EP2C8Q208I8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3PE3000L-PQ208I; M1A3P250L-PQG208I; M1A3P250L-1PQ208I; M1A3P250L-PQG208; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015468-EP2C8Q208I8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3PE3000L-PQ208I; M1A3P250L-PQG208I; M1A3P250L-1PQ208I; M1A3P250L-PQG208; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N - 015468-EP2C8Q208I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N
015468-EP2C8Q208I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N 015468-EP2C8Q208I8N
Manufacturer: Altera Win Source Part Number: 015468-EP2C8Q208I8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3PE3000L-PQ208I; M1A3P250L-PQG208I; M1A3P250L-1PQ208I; M1A3P250L-PQG208; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 015468-EP2C8Q208I8N
Mounting: SMD (SMT)
Number of I/O: 138
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Family Name: EP2C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3PE3000L-PQ208I; M1A3P250L-PQG208I; M1A3P250L-1PQ208I; M1A3P250L-PQG208;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
402.58MHz 1.2V FPGA Programmable Logic Device - 696-EP2C8Q208I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402.58MHz 1.2V FPGA Programmable Logic Device
696-EP2C8Q208I8N
402.58MHz 1.2V FPGA Programmable Logic Device 696-EP2C8Q208I8N
FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: EP2C8Q208I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208I8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP Product overview: EP2C8Q208I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2153-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2153-ND
FPGAs (Field Programmable Gate Array) 544-2153-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208I8N
FPGAs (Field Programmable Gate Array) EP2C8Q208I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208I8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8Q208I8N
FPGA - Field Programmable Gate Array EP2C8Q208I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208I8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C8Q208I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C8Q208I8N
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C8Q208I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208I8N
FPGAs (Field Programmable Gate Array) EP2C8Q208I8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015468-EP2C8Q208I8N 696-EP2C8Q208I8N 544-2153-ND EP2C8Q208I8N EP2C8Q208I8N EP2C8Q208I8N EP2C8Q208I8N EP2C8Q208I8N EP2C8Q208I8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8N 402.58MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 8256 8256 8256
Package Type QFP; Other; 208-PQFP (28x28) Other; Tray Other; 208-BFQFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K400BI652-2 - Lingto Electronic Limited
Specs
System Gates 1.05E6
Logic Cells / Logic Blocks 16640
User I/Os 502 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details