Intel Corporation FPGAs (Field Programmable Gate Array) EP2C8Q208I8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2152-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2152-ND
FPGAs (Field Programmable Gate Array) 544-2152-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8Q208I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8Q208I8
FPGA Programmable Logic Device 696-EP2C8Q208I8
FPGA - Field Programmable Gate Array Product overview: EP2C8Q208I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208I8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8Q208I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 - 813708-EP2C8Q208I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8
813708-EP2C8Q208I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 813708-EP2C8Q208I8
Manufacturer: Intel Win Source Part Number: 813708-EP2C8Q208I8 Packaging: Tray Mounting Style: SMD Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 208-BFQFP Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C8

Manufacturer: Intel
Win Source Part Number: 813708-EP2C8Q208I8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 138
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 208-BFQFP
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2C8

Buy Now
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208I8
Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208I8
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208I8
FPGAs (Field Programmable Gate Array) EP2C8Q208I8
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C8Q208I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C8Q208I8
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C8Q208I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8Q208I8
FPGA - Field Programmable Gate Array EP2C8Q208I8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208I8
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2152-ND 696-EP2C8Q208I8 813708-EP2C8Q208I8 EP2C8Q208I8 EP2C8Q208I8 EP2C8Q208I8 EP2C8Q208I8 EP2C8Q208I8
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208I8 Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray QFP; Other; 208-BFQFP PQFP; Other; PQFP
Pins 208
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details