Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N EP2C8Q208C8N

Description
Manufacturer: Altera Win Source Part Number: 085148-EP2C8Q208C8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-1PQG208YI; A3P600L-PQ208YI; A3P600L-PQ208Y; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 24
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 085148-EP2C8Q208C8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-1PQG208YI; A3P600L-PQ208YI; A3P600L-PQ208Y; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N - 085148-EP2C8Q208C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N
085148-EP2C8Q208C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N 085148-EP2C8Q208C8N
Manufacturer: Altera Win Source Part Number: 085148-EP2C8Q208C8N Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Family Name: EP2C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-1PQG208YI; A3P600L-PQ208YI; A3P600L-PQ208Y; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 085148-EP2C8Q208C8N
Mounting: SMD (SMT)
Number of I/O: 138
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Family Name: EP2C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P600L-1PQG208YI; A3P600L-PQ208YI; A3P600L-PQ208Y;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-1671-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1671-ND
FPGAs (Field Programmable Gate Array) 544-1671-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8Q208C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8Q208C8N
FPGA Programmable Logic Device 696-EP2C8Q208C8N
FPGA - Field Programmable Gate Array Product overview: EP2C8Q208C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8Q208C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208C8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208C8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208C8N
FPGAs (Field Programmable Gate Array) EP2C8Q208C8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
Cyclone Ii Fpga 8K, Smd, 2C8Q208; No. Of Logic Blocks Altera - 58M5904 - Newark, An Avnet Company
Chicago, IL, United States
Cyclone Ii Fpga 8K, Smd, 2C8Q208; No. Of Logic Blocks Altera
58M5904
Cyclone Ii Fpga 8K, Smd, 2C8Q208; No. Of Logic Blocks Altera 58M5904
CYCLONE II FPGA 8K, SMD, 2C8Q208; No. of Logic Blocks:516; No. of Macrocells:8256; FPGA Family:Cyclone II; Logic Case Style:QFP; No. of Pins:208Pins; No. of Speed Grades:8; Total RAM Bits:165888; No. of I/O's:138I/O's; Clock RoHS Compliant: Yes

CYCLONE II FPGA 8K, SMD, 2C8Q208; No. of Logic Blocks:516; No. of Macrocells:8256; FPGA Family:Cyclone II; Logic Case Style:QFP; No. of Pins:208Pins; No. of Speed Grades:8; Total RAM Bits:165888; No. of I/O's:138I/O's; Clock RoHS Compliant: Yes

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208C8N
FPGAs (Field Programmable Gate Array) EP2C8Q208C8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8Q208C8N
FPGA - Field Programmable Gate Array EP2C8Q208C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208C8N
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C8Q208C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C8Q208C8N
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C8Q208C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 085148-EP2C8Q208C8N 544-1671-ND 696-EP2C8Q208C8N EP2C8Q208C8N EP2C8Q208C8N 58M5904 EP2C8Q208C8N EP2C8Q208C8N EP2C8Q208C8N EP2C8Q208C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Cyclone Ii Fpga 8K, Smd, 2C8Q208; No. Of Logic Blocks Altera FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
Logic Cells / Logic Blocks 8256 8256 8256 516
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; Tray QFP; Other; 208-BFQFP Other; QFP QFP; Other; 208-BFQFP QFP PQFP; Other; PQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details