Intel Corporation FPGAs (Field Programmable Gate Array) EP2C8Q208C7

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1455-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1455-ND
FPGAs (Field Programmable Gate Array) 544-1455-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8Q208C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8Q208C7
FPGA Programmable Logic Device 696-EP2C8Q208C7
FPGA - Field Programmable Gate Array Product overview: EP2C8Q208C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8Q208C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8Q208C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 - 144202-EP2C8Q208C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7
144202-EP2C8Q208C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 144202-EP2C8Q208C7
Manufacturer: Altera Win Source Part Number: 144202-EP2C8Q208C7 Mounting: SMD (SMT) Number of I/O: 138 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 144202-EP2C8Q208C7
Mounting: SMD (SMT)
Number of I/O: 138
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8Q208C7
FPGAs (Field Programmable Gate Array) EP2C8Q208C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 138 165888 8256 208-BFQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8Q208C7
FPGA - Field Programmable Gate Array EP2C8Q208C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 138 IOs

Buy Now Datasheet
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C8Q208C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C8Q208C7
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C8Q208C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208C7
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8Q208C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8Q208C7
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site
IC FPGA 138 I/O 208QFP - 2936-EP2C8Q208C7 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 138 I/O 208QFP
2936-EP2C8Q208C7
IC FPGA 138 I/O 208QFP 2936-EP2C8Q208C7
IC FPGA 138 I/O 208QFP

IC FPGA 138 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1455-ND 696-EP2C8Q208C7 144202-EP2C8Q208C7 EP2C8Q208C7 EP2C8Q208C7 EP2C8Q208C7 EP2C8Q208C7 EP2C8Q208C7 2936-EP2C8Q208C7
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8Q208C7 FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) IC FPGA 138 I/O 208QFP
Package Type Other; 208-BFQFP Other; Tray QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; PQFP
Pins 208 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz 403 MHz
User I/Os 138 pins 138 pins 138 pins 208 pins
Unlock Full Specs
to access all available technical data