Intel Corporation FPGAs (Field Programmable Gate Array) EP2C8AF256I8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1776-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1776-ND
FPGAs (Field Programmable Gate Array) 544-1776-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet
Integrated Circuits(ICs) - 203740-EP2C8AF256I8N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
203740-EP2C8AF256I8N
Integrated Circuits(ICs) 203740-EP2C8AF256I8N
Manufacturer: Altera Win Source Part Number: 203740-EP2C8AF256I8N Category: Integrated Circuits(ICs) Family: Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone? II Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LBGA Manufacturer Device Package: 256-FBGA (17x17) Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 182 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 203740-EP2C8AF256I8N
Category: Integrated Circuits(ICs)
Family: Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone? II
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LBGA
Manufacturer Device Package: 256-FBGA (17x17)
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 182
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C8AF256I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C8AF256I8N
FPGA Programmable Logic Device 696-EP2C8AF256I8N
FPGA - Field Programmable Gate Array Product overview: EP2C8AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C8AF256I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8AF256I8N
FPGA - Field Programmable Gate Array EP2C8AF256I8N
FPGA - Field Programmable Gate Array

FPGA - Field Programmable Gate Array

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8AF256I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8AF256I8N
FPGAs (Field Programmable Gate Array) EP2C8AF256I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8AF256I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C8AF256I8N
FPGAs (Field Programmable Gate Array) EP2C8AF256I8N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8AF256I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C8AF256I8N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) - EP2C8AF256I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)
EP2C8AF256I8N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) EP2C8AF256I8N
Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs)

Supplier's Site
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C8AF256I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C8AF256I8N
FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C8AF256I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1776-ND 203740-EP2C8AF256I8N 696-EP2C8AF256I8N EP2C8AF256I8N EP2C8AF256I8N EP2C8AF256I8N EP2C8AF256I8N EP2C8AF256I8N EP2C8AF256I8N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits(ICs) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded Processors & Controllers - Programmable Logic Device (CPLDs/FPGAs) FPGA 8256 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA Other; FBGA
Pins 256
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EFC672-1 - 870502-EP20K200EFC672-1 - Win Source Electronics
Specs
Package Type Other; 672-FBGA (27x27)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details