Intel Corporation Automotive 402.58MHz 1.2V FPGA Programmable Logic Device EP2C8AF256A7N

Description
FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V Automotive AEC-Q100 256-Pin FBGA Product overview: EP2C8AF256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V Automotive AEC-Q100 256-Pin FBGA Product overview: EP2C8AF256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 402.58MHz 1.2V FPGA Programmable Logic Device - 696-EP2C8AF256A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 402.58MHz 1.2V FPGA Programmable Logic Device
696-EP2C8AF256A7N
Automotive 402.58MHz 1.2V FPGA Programmable Logic Device 696-EP2C8AF256A7N
FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V Automotive AEC-Q100 256-Pin FBGA Product overview: EP2C8AF256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® II Family 8256 Cells 402.58MHz 90nm Technology 1.2V Automotive AEC-Q100 256-Pin FBGA Product overview: EP2C8AF256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C8AF256A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N - 083265-EP2C8AF256A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N
083265-EP2C8AF256A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N 083265-EP2C8AF256A7N
Manufacturer: Altera Win Source Part Number: 083265-EP2C8AF256A7N Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 516 Number of Logic Elements/Cells: 8256 Total RAM Bits: 165888 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 083265-EP2C8AF256A7N
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 516
Number of Logic Elements/Cells: 8256
Total RAM Bits: 165888
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 90

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2C8AF256A7N-ND
FPGAs (Field Programmable Gate Array) EP2C8AF256A7N-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs - 386-EP2C8AF256A7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs
386-EP2C8AF256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs 386-EP2C8AF256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C8AF256A7N
FPGAs (Field Programmable Gate Array) EP2C8AF256A7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 182 165888 8256 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C8AF256A7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C8AF256A7N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C8AF256A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C8AF256A7N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C8AF256A7N
FPGA - Field Programmable Gate Array EP2C8AF256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C8AF256A7N 083265-EP2C8AF256A7N EP2C8AF256A7N-ND 386-EP2C8AF256A7N EP2C8AF256A7N EP2C8AF256A7N EP2C8AF256A7N EP2C8AF256A7N
Product Name Automotive 402.58MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C8AF256A7N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA - Cyclone II 516 LABs 182 IOs FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Pins 256 256
Logic Cells / Logic Blocks 8256 8256 8256 8256
Package Type Other; 256-FBGA (17x17) Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-TVQ100I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details