Intel Corporation FPGA Programmable Logic Device EP2C70F896I8N

Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F896I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896I8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F896I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896I8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C70F896I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F896I8N
FPGA Programmable Logic Device 696-EP2C70F896I8N
FPGA - Field Programmable Gate Array Product overview: EP2C70F896I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F896I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F896I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2147-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2147-ND
FPGAs (Field Programmable Gate Array) 544-2147-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N - 015463-EP2C70F896I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N
015463-EP2C70F896I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N 015463-EP2C70F896I8N
Manufacturer: Altera Win Source Part Number: 015463-EP2C70F896I8N Mounting: SMD (SMT) Number of I/O: 622 Number of LABs/CLBs: 4276 Number of Logic Elements/Cells: 68416 Total RAM Bits: 1152000 Family Name: EP2C70 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 896-FBGA (31x31) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P600L-1FG896YI; M1A3P600L-FGG896; A3P1000L-FG896 ; A3P1000L-1FG896I; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 27

Manufacturer: Altera
Win Source Part Number: 015463-EP2C70F896I8N
Mounting: SMD (SMT)
Number of I/O: 622
Number of LABs/CLBs: 4276
Number of Logic Elements/Cells: 68416
Total RAM Bits: 1152000
Family Name: EP2C70
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 896-FBGA (31x31)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P600L-1FG896YI; M1A3P600L-FGG896; A3P1000L-FG896 ; A3P1000L-1FG896I;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 27

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F896I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F896I8N
IC FPGA 622 I/O 896FBGA

IC FPGA 622 I/O 896FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F896I8N
FPGA - Field Programmable Gate Array EP2C70F896I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 622 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 622 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F896I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F896I8N
IC FPGA 622 I/O 896FBGA

IC FPGA 622 I/O 896FBGA

Supplier's Site
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA - EP2C70F896I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA
EP2C70F896I8N
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA EP2C70F896I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F896I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F896I8N
FPGAs (Field Programmable Gate Array) EP2C70F896I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 622 1152000 68416 896-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F896I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C70F896I8N
FPGAs (Field Programmable Gate Array) EP2C70F896I8N
IC FPGA 622 I/O 896FBGA

IC FPGA 622 I/O 896FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C70F896I8N 544-2147-ND 015463-EP2C70F896I8N EP2C70F896I8N EP2C70F896I8N EP2C70F896I8N EP2C70F896I8N EP2C70F896I8N EP2C70F896I8N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F896I8N Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 896-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 896-BGA Other; 896-FBGA (31x31) Other; FBGA Other; 896-BGA Other; 896-BGA
Internal Frequency 260 MHz
User I/Os 622 pins 622 pins 622 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details