Intel Corporation FPGAs (Field Programmable Gate Array) EP2C70F672I8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2142-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2142-ND
FPGAs (Field Programmable Gate Array) 544-2142-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C70F672I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F672I8
FPGA Programmable Logic Device 696-EP2C70F672I8
FPGA - Field Programmable Gate Array Product overview: EP2C70F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672I8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F672I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8 - 753087-EP2C70F672I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8
753087-EP2C70F672I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8 753087-EP2C70F672I8
Manufacturer: Intel Win Source Part Number: 753087-EP2C70F672I8 Mounting Style: SMD Number of LABs/CLBs: 4276 Number of Logic Elements/Cells: 68416 Total RAM Bits: 1152000 Categories: Integrated Circuits Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 672-BGA Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: EP2C70 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 422 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 753087-EP2C70F672I8
Mounting Style: SMD
Number of LABs/CLBs: 4276
Number of Logic Elements/Cells: 68416
Total RAM Bits: 1152000
Categories: Integrated Circuits
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 672-BGA
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: EP2C70
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 422
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - 386-EP2C70F672I8 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
386-EP2C70F672I8
FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA 386-EP2C70F672I8
FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA

FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672I8
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C70F672I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F672I8
FPGAs (Field Programmable Gate Array) EP2C70F672I8
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C70F672I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C70F672I8
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA EP2C70F672I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672I8
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672I8
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F672I8 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C70F672I8
FPGAs (Field Programmable Gate Array) EP2C70F672I8
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F672I8
FPGA - Field Programmable Gate Array EP2C70F672I8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2142-ND 696-EP2C70F672I8 753087-EP2C70F672I8 386-EP2C70F672I8 EP2C70F672I8 EP2C70F672I8 EP2C70F672I8 EP2C70F672I8 EP2C70F672I8 EP2C70F672I8
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672I8 FPGA Cyclone® II Family 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; 672-BGA Other; FBGA Other; 672-BGA
Pins 672
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 260 MHz 402 MHz
User I/Os 422 pins 422 pins 422 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6016AFC256-2 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1320
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details