Intel Corporation FPGAs (Field Programmable Gate Array) EP2C70F672C8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1409-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1409-ND
FPGAs (Field Programmable Gate Array) 544-1409-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8 - 870527-EP2C70F672C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8
870527-EP2C70F672C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8 870527-EP2C70F672C8
Manufacturer: Intel Win Source Part Number: 870527-EP2C70F672C8 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA Package: 672-BGA Package: Tray Mounting: Surface Mount Number of I/O: 422 Family Name: EP2C70 Categories: Integrated Circuits (ICs) Case / Package: 672-FBGA (27x27) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1409, 544-1409, 974288

Manufacturer: Intel
Win Source Part Number: 870527-EP2C70F672C8
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA
Package: 672-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 422
Family Name: EP2C70
Categories: Integrated Circuits (ICs)
Case / Package: 672-FBGA (27x27)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1409, 544-1409, 974288

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C70F672C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F672C8
FPGA Programmable Logic Device 696-EP2C70F672C8
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F672C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C70F672C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C70F672C8
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA EP2C70F672C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C8
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F672C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F672C8
FPGAs (Field Programmable Gate Array) EP2C70F672C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C8
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F672C8
FPGA - Field Programmable Gate Array EP2C70F672C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1409-ND 870527-EP2C70F672C8 696-EP2C70F672C8 EP2C70F672C8 EP2C70F672C8 EP2C70F672C8 EP2C70F672C8 EP2C70F672C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C8 FPGA Programmable Logic Device FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BGA Other; 672-FBGA (27x27) Other; Tray Other; FBGA Other; 672-BGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data