Intel Corporation FPGA Programmable Logic Device EP2C70F672C7

Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C70F672C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F672C7
FPGA Programmable Logic Device 696-EP2C70F672C7
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F672C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7 - 738098-EP2C70F672C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7
738098-EP2C70F672C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7 738098-EP2C70F672C7
Manufacturer: Intel Win Source Part Number: 738098-EP2C70F672C7 Mounting Style: SMD Number of LABs/CLBs: 4276 Number of Logic Elements/Cells: 68416 Total RAM Bits: 1152000 Categories: Integrated Circuits Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: EP2C70 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 422 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 738098-EP2C70F672C7
Mounting Style: SMD
Number of LABs/CLBs: 4276
Number of Logic Elements/Cells: 68416
Total RAM Bits: 1152000
Categories: Integrated Circuits
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BGA
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: EP2C70
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 422
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGAs (Field Programmable Gate Array) - 544-1451-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1451-ND
FPGAs (Field Programmable Gate Array) 544-1451-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F672C7
FPGA - Field Programmable Gate Array EP2C70F672C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

Buy Now Datasheet
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C70F672C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C70F672C7
FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA EP2C70F672C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C7
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C7
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F672C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F672C7
FPGAs (Field Programmable Gate Array) EP2C70F672C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C70F672C7 738098-EP2C70F672C7 544-1451-ND EP2C70F672C7 EP2C70F672C7 EP2C70F672C7 EP2C70F672C7 EP2C70F672C7
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C7 FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 68416 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-BGA Other; FBGA Other; 672-BGA
Internal Frequency 260 MHz
User I/Os 422 pins 422 pins 422 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details