Intel Corporation FPGA Programmable Logic Device EP2C70F672C6N

Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C70F672C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C70F672C6N
FPGA Programmable Logic Device 696-EP2C70F672C6N
FPGA - Field Programmable Gate Array Product overview: EP2C70F672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C70F672C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C70F672C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N - 015457-EP2C70F672C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N
015457-EP2C70F672C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N 015457-EP2C70F672C6N
Manufacturer: Altera Win Source Part Number: 015457-EP2C70F672C6N Mounting: SMD (SMT) Number of I/O: 422 Number of LABs/CLBs: 4276 Number of Logic Elements/Cells: 68416 Total RAM Bits: 1152000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 015457-EP2C70F672C6N
Mounting: SMD (SMT)
Number of I/O: 422
Number of LABs/CLBs: 4276
Number of Logic Elements/Cells: 68416
Total RAM Bits: 1152000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2141-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2141-ND
FPGAs (Field Programmable Gate Array) 544-2141-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C6N
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
FPGA 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C70F672C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C70F672C6N
FPGA 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA EP2C70F672C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C70F672C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C70F672C6N
FPGAs (Field Programmable Gate Array) EP2C70F672C6N
Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 422 1152000 68416 672-BGA

Buy Now Datasheet
FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA - 386-EP2C70F672C6N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA
386-EP2C70F672C6N
FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA 386-EP2C70F672C6N
FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA

FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C70F672C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C70F672C6N
FPGAs (Field Programmable Gate Array) EP2C70F672C6N
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C70F672C6N
FPGA - Field Programmable Gate Array EP2C70F672C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 4276 LABs 422 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C70F672C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C70F672C6N
IC FPGA 422 I/O 672FBGA

IC FPGA 422 I/O 672FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C70F672C6N 015457-EP2C70F672C6N 544-2141-ND EP2C70F672C6N EP2C70F672C6N EP2C70F672C6N 386-EP2C70F672C6N EP2C70F672C6N EP2C70F672C6N EP2C70F672C6N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C70F672C6N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA Cyclone® II Family 68416 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 672-FBGA (27x27) Other; 672-BGA Other; FBGA Other; 672-BGA Other; 672-BGA Other; 672-BGA
Internal Frequency 260 MHz 500 MHz
User I/Os 422 pins 422 pins 422 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details