Intel Corporation FPGAs (Field Programmable Gate Array) EP2C5T144C8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1450-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1450-ND
FPGAs (Field Programmable Gate Array) 544-1450-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8 - 918240-EP2C5T144C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8
918240-EP2C5T144C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8 918240-EP2C5T144C8
Manufacturer: Intel Win Source Part Number: 918240-EP2C5T144C8 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP Package: 144-LQFP Package: Tray Mounting: Surface Mount Number of I/O: 89 Family Name: EP2C5 Categories: Integrated Circuits (ICs) Case / Package: 144-TQFP (20x20) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1450, 544-1450

Manufacturer: Intel
Win Source Part Number: 918240-EP2C5T144C8
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Package: 144-LQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 89
Family Name: EP2C5
Categories: Integrated Circuits (ICs)
Case / Package: 144-TQFP (20x20)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1450, 544-1450

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5T144C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5T144C8
FPGA Programmable Logic Device 696-EP2C5T144C8
FPGA - Field Programmable Gate Array Product overview: EP2C5T144C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5T144C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C8
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C5T144C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C8
FPGAs (Field Programmable Gate Array) EP2C5T144C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C5T144C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C5T144C8
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP EP2C5T144C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C8
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5T144C8
FPGA - Field Programmable Gate Array EP2C5T144C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1450-ND 918240-EP2C5T144C8 696-EP2C5T144C8 EP2C5T144C8 EP2C5T144C8 EP2C5T144C8 EP2C5T144C8 EP2C5T144C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C8 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 144-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) Other; Tray QFP; Other; 144-LQFP TQFP; Other; TQFP
Pins 144
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC208-2X - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 159 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details