Intel Corporation FPGA Programmable Logic Device EP2C5T144C6N

Description
FPGA - Field Programmable Gate Array Product overview: EP2C5T144C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C5T144C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C5T144C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5T144C6N
FPGA Programmable Logic Device 696-EP2C5T144C6N
FPGA - Field Programmable Gate Array Product overview: EP2C5T144C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5T144C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5T144C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2137-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2137-ND
FPGAs (Field Programmable Gate Array) 544-2137-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N - 083299-EP2C5T144C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N
083299-EP2C5T144C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N 083299-EP2C5T144C6N
Manufacturer: Altera Win Source Part Number: 083299-EP2C5T144C6N Mounting: SMD (SMT) Number of I/O: 89 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 083299-EP2C5T144C6N
Mounting: SMD (SMT)
Number of I/O: 89
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5T144C6N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C6N
FPGAs (Field Programmable Gate Array) EP2C5T144C6N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C6N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5T144C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2C5T144C6N
IC FPGA 89 I/O 144TQFP

IC FPGA 89 I/O 144TQFP

Supplier's Site Datasheet
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP - EP2C5T144C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP
EP2C5T144C6N
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP EP2C5T144C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5T144C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5T144C6N
FPGAs (Field Programmable Gate Array) EP2C5T144C6N
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5T144C6N
FPGA - Field Programmable Gate Array EP2C5T144C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C5T144C6N 544-2137-ND 083299-EP2C5T144C6N EP2C5T144C6N EP2C5T144C6N EP2C5T144C6N EP2C5T144C6N EP2C5T144C6N EP2C5T144C6N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5T144C6N FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 500MHz 90nm Technology 1.2V 144-Pin TQFP FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; Tray LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Internal Frequency 260 MHz
User I/Os 89 pins 89 pins 89 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details