Intel Corporation FPGAs EP2C5Q208C8N

Description
FPGA Cyclone II EP2C5Q208C8N, PQFP208
Request a Quote Datasheet
Description
FPGA Cyclone II EP2C5Q208C8N, PQFP208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs - 1695508 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
1695508
FPGAs 1695508
FPGA Cyclone II EP2C5Q208C8N, PQFP208

FPGA Cyclone II EP2C5Q208C8N, PQFP208

Supplier's Site
FPGAs (Field Programmable Gate Array) - 544-1673-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1673-ND
FPGAs (Field Programmable Gate Array) 544-1673-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5Q208C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5Q208C8N
FPGA Programmable Logic Device 696-EP2C5Q208C8N
FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N - 085464-EP2C5Q208C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N
085464-EP2C5Q208C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N 085464-EP2C5Q208C8N
Manufacturer: Altera Win Source Part Number: 085464-EP2C5Q208C8N Mounting: SMD (SMT) Number of I/O: 142 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Family Name: EP2C5 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P600L-PQG208YI; M1A3P600L-1PQG208; M1A3P600L-1PQG208YI; M1A3P600L-1PQ208Y; Introduction Date: June 01, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 085464-EP2C5Q208C8N
Mounting: SMD (SMT)
Number of I/O: 142
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Family Name: EP2C5
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P600L-PQG208YI; M1A3P600L-1PQG208; M1A3P600L-1PQG208YI; M1A3P600L-1PQ208Y;
Introduction Date: June 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5Q208C8N
FPGA - Field Programmable Gate Array EP2C5Q208C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

Buy Now Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C5Q208C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C5Q208C8N
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C5Q208C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C8N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5Q208C8N
FPGAs (Field Programmable Gate Array) EP2C5Q208C8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C8N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C5Q208C8N
FPGAs (Field Programmable Gate Array) EP2C5Q208C8N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1695508 544-1673-ND 696-EP2C5Q208C8N 085464-EP2C5Q208C8N EP2C5Q208C8N EP2C5Q208C8N EP2C5Q208C8N EP2C5Q208C8N EP2C5Q208C8N EP2C5Q208C8N
Product Name FPGAs FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8N FPGA - Field Programmable Gate Array FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 4608 4608 4608 4608
Package Type QFP; Other; Pqfp Other; 208-BFQFP Other; Tray QFP; Other; 208-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP QFP; Other; 208-BFQFP
Pins 208 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC144-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details