Intel Corporation FPGAs (Field Programmable Gate Array) EP2C5Q208C8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP
Request a Quote
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1448-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1448-ND
FPGAs (Field Programmable Gate Array) 544-1448-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 - 918239-EP2C5Q208C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8
918239-EP2C5Q208C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 918239-EP2C5Q208C8
Manufacturer: Intel Win Source Part Number: 918239-EP2C5Q208C8 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP Package: 208-BFQFP Package: Tray Mounting: Surface Mount Number of I/O: 142 Family Name: EP2C5 Categories: Integrated Circuits (ICs) Case / Package: 208-PQFP (28x28) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1448, -544-1448, 971045

Manufacturer: Intel
Win Source Part Number: 918239-EP2C5Q208C8
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 208-BFQFP
Package: 208-BFQFP
Package: Tray
Mounting: Surface Mount
Number of I/O: 142
Family Name: EP2C5
Categories: Integrated Circuits (ICs)
Case / Package: 208-PQFP (28x28)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1448, -544-1448, 971045

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5Q208C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5Q208C8
FPGA Programmable Logic Device 696-EP2C5Q208C8
FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C5Q208C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C5Q208C8
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C5Q208C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5Q208C8
FPGA - Field Programmable Gate Array EP2C5Q208C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C8
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - 386-EP2C5Q208C8 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
386-EP2C5Q208C8
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP 386-EP2C5Q208C8
FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP

FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5Q208C8
FPGAs (Field Programmable Gate Array) EP2C5Q208C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C8
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1448-ND 918239-EP2C5Q208C8 696-EP2C5Q208C8 EP2C5Q208C8 EP2C5Q208C8 EP2C5Q208C8 386-EP2C5Q208C8 EP2C5Q208C8 EP2C5Q208C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C8 FPGA Programmable Logic Device FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® II Family 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP QFP; Other; 208-PQFP (28x28) Other; Tray PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz 402 MHz
User I/Os 142 pins 142 pins 142 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F1020C7 - 870485-EP1S30F1020C7 - Win Source Electronics
Specs
Package Type Other; 1020-FBGA (33x33)
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details