Intel Corporation FPGAs (Field Programmable Gate Array) EP2C5Q208C7N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1674-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1674-ND
FPGAs (Field Programmable Gate Array) 544-1674-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5Q208C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5Q208C7N
FPGA Programmable Logic Device 696-EP2C5Q208C7N
FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5Q208C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5Q208C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N - 203738-EP2C5Q208C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N
203738-EP2C5Q208C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N 203738-EP2C5Q208C7N
Manufacturer: Altera Win Source Part Number: 203738-EP2C5Q208C7N Mounting: SMD (SMT) Number of I/O: 142 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 24

Manufacturer: Altera
Win Source Part Number: 203738-EP2C5Q208C7N
Mounting: SMD (SMT)
Number of I/O: 142
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 24

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C7N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5Q208C7N
FPGA - Field Programmable Gate Array EP2C5Q208C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 142 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5Q208C7N
FPGAs (Field Programmable Gate Array) EP2C5Q208C7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Cyclone® II Field Programmable Gate Array (FPGA) IC 142 119808 4608 208-BFQFP

Buy Now Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP - EP2C5Q208C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP
EP2C5Q208C7N
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP EP2C5Q208C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5Q208C7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C5Q208C7N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C5Q208C7N
FPGAs (Field Programmable Gate Array) EP2C5Q208C7N
IC FPGA 142 I/O 208QFP

IC FPGA 142 I/O 208QFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1674-ND 696-EP2C5Q208C7N 203738-EP2C5Q208C7N EP2C5Q208C7N EP2C5Q208C7N EP2C5Q208C7N EP2C5Q208C7N EP2C5Q208C7N EP2C5Q208C7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5Q208C7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 208-Pin PQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 208-BFQFP Other; Tray QFP; Other; 208-PQFP (28x28) QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Pins 208
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details