Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256C7

Description
Manufacturer: Intel Win Source Part Number: 1323197-EP2C5F256C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 158 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1445,969716,-544 -1445 Base Product Number: EP2C5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1323197-EP2C5F256C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 158 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1445,969716,-544 -1445 Base Product Number: EP2C5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323197-EP2C5F256C7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323197-EP2C5F256C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323197-EP2C5F256C7
Manufacturer: Intel Win Source Part Number: 1323197-EP2C5F256C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 90 Mounting: Surface Mount Number of I/O: 158 Number of LABs/CLBs: 288 Number of Logic Elements/Cells: 4608 Total RAM Bits: 119808 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 256-LBGA ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1445,969716,-544 -1445 Base Product Number: EP2C5 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323197-EP2C5F256C7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 90
Mounting: Surface Mount
Number of I/O: 158
Number of LABs/CLBs: 288
Number of Logic Elements/Cells: 4608
Total RAM Bits: 119808
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 256-LBGA
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1445,969716,-544-1445
Base Product Number: EP2C5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5F256C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5F256C7
FPGA Programmable Logic Device 696-EP2C5F256C7
FPGA - Field Programmable Gate Array Product overview: EP2C5F256C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5F256C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1445-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1445-ND
FPGAs (Field Programmable Gate Array) 544-1445-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5F256C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5F256C7
FPGAs (Field Programmable Gate Array) EP2C5F256C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5F256C7
FPGA - Field Programmable Gate Array EP2C5F256C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256C7
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site Datasheet
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C5F256C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C5F256C7
FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA EP2C5F256C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256C7
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323197-EP2C5F256C7 696-EP2C5F256C7 544-1445-ND EP2C5F256C7 EP2C5F256C7 EP2C5F256C7 EP2C5F256C7 EP2C5F256C7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 4608 Cells 402.58MHz 90nm Technology 1.2V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 4608 4608 4608
Package Type Other; 256-LBGA Other; Tray Other; 256-LBGA Other; 256-LBGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details