Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 EP2C5F256C6

Description
Manufacturer: Intel Win Source Part Number: 870526-EP2C5F256C6 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 158 Family Name: EP2C5 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2130, 969714, 544-2130
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870526-EP2C5F256C6 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 158 Family Name: EP2C5 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2130, 969714, 544-2130
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 - 870526-EP2C5F256C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6
870526-EP2C5F256C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 870526-EP2C5F256C6
Manufacturer: Intel Win Source Part Number: 870526-EP2C5F256C6 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 158 Family Name: EP2C5 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2130, 969714, 544-2130

Manufacturer: Intel
Win Source Part Number: 870526-EP2C5F256C6
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 158
Family Name: EP2C5
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2130, 969714, 544-2130

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C5F256C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C5F256C6
FPGA Programmable Logic Device 696-EP2C5F256C6
FPGA - Field Programmable Gate Array Product overview: EP2C5F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C5F256C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5F256C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2130-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2130-ND
FPGAs (Field Programmable Gate Array) 544-2130-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet
IC FPGA 158 I/O 256FBGA - 386-EP2C5F256C6 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 158 I/O 256FBGA
386-EP2C5F256C6
IC FPGA 158 I/O 256FBGA 386-EP2C5F256C6
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C5F256C6
FPGA - Field Programmable Gate Array EP2C5F256C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 158 IOs

Buy Now Datasheet
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA - EP2C5F256C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA
EP2C5F256C6
FPGA 4608 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA EP2C5F256C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256C6
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C5F256C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C5F256C6
IC FPGA 158 I/O 256FBGA

IC FPGA 158 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C5F256C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C5F256C6
FPGAs (Field Programmable Gate Array) EP2C5F256C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 158 119808 4608 256-LBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 870526-EP2C5F256C6 696-EP2C5F256C6 544-2130-ND 386-EP2C5F256C6 EP2C5F256C6 EP2C5F256C6 EP2C5F256C6 EP2C5F256C6 EP2C5F256C6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C5F256C6 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) IC FPGA 158 I/O 256FBGA FPGA - Field Programmable Gate Array FPGA 4608 Cells 500MHz 90nm Technology 1.2V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; 256-LBGA Other; FBGA Other; 256-LBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz 500 MHz
User I/Os 158 pins 158 pins 158 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.2V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data