FPGA - Field Programmable Gate Array Product overview: EP2C5AT144A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C5AT144A7N can be used for catalog matching and distributor lookup.
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
Cyclone® II Field Programmable Gate Array (FPGA) IC 89 119808 4608 144-LQFP
IC FPGA 89 I/O 144TQFP
IC FPGA 89 I/O 144TQFP
FPGA - Field Programmable Gate Array FPGA - Cyclone II 288 LABs 89 IOs
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP2C5AT144A7N | EP2C5AT144A7N-ND | EP2C5AT144A7N | EP2C5AT144A7N | EP2C5AT144A7N | EP2C5AT144A7N |
| Product Name | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; Tray | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | |||
| Internal Frequency | 260 MHz | |||||
| User I/Os | 89 pins | 89 pins | 89 pins | |||
| Supply Voltage | Other; 1.15 V to 1.25 V | Other; 1.15V ~ 1.25V | Other |