Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N EP2C50U484C7N

Description
Manufacturer: Intel Win Source Part Number: 918237-EP2C50U484C7N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 294 Family Name: EP2C50 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2129, 969713, -544-2129
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 918237-EP2C50U484C7N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 294 Family Name: EP2C50 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2129, 969713, -544-2129
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2C50U484C7N is a Field Programmable Gate Array (FPGA) from the Cyclone II series, manufactured by Intel. It features a 484-FBGA package and is designed for surface mount applications. The device operates within a temperature range of 0°C to 85°C and includes 294 input/output pins. It is categorized as an integrated circuit and has a moderate popularity rating in the market. The part number is associated with a balanced supply and demand status, and it has a maximum lead time for production of approximately 51 weeks. The device is classified under ECCN 3A991D and is unaffected by REACH regulations.

Datasheet Summary
Powered by GS/AI

The EP2C50U484C7N is a Field Programmable Gate Array (FPGA) from the Cyclone II series, manufactured by Intel. It features a 484-FBGA package and is designed for surface mount applications. The device operates within a temperature range of 0°C to 85°C and includes 294 input/output pins. It is categorized as an integrated circuit and has a moderate popularity rating in the market. The part number is associated with a balanced supply and demand status, and it has a maximum lead time for production of approximately 51 weeks. The device is classified under ECCN 3A991D and is unaffected by REACH regulations.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N - 918237-EP2C50U484C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N
918237-EP2C50U484C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N 918237-EP2C50U484C7N
Manufacturer: Intel Win Source Part Number: 918237-EP2C50U484C7N Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA Package: 484-FBGA Package: Tray Mounting: Surface Mount Number of I/O: 294 Family Name: EP2C50 Categories: Integrated Circuits (ICs) Case / Package: 484-UBGA (19x19) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 84 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2129, 969713, -544-2129

Manufacturer: Intel
Win Source Part Number: 918237-EP2C50U484C7N
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA
Package: 484-FBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 294
Family Name: EP2C50
Categories: Integrated Circuits (ICs)
Case / Package: 484-UBGA (19x19)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 84
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2129, 969713, -544-2129

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C50U484C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C50U484C7N
FPGA Programmable Logic Device 696-EP2C50U484C7N
FPGA - Field Programmable Gate Array Product overview: EP2C50U484C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C50U484C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2129-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2129-ND
FPGAs (Field Programmable Gate Array) 544-2129-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50U484C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C50U484C7N
FPGAs (Field Programmable Gate Array) EP2C50U484C7N
IC FPGA 294 I/O 484UBGA

IC FPGA 294 I/O 484UBGA

Supplier's Site Datasheet
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA - EP2C50U484C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA
EP2C50U484C7N
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA EP2C50U484C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50U484C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50U484C7N
FPGAs (Field Programmable Gate Array) EP2C50U484C7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50U484C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50U484C7N
IC FPGA 294 I/O 484UBGA

IC FPGA 294 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50U484C7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C50U484C7N
IC FPGA 294 I/O 484UBGA

IC FPGA 294 I/O 484UBGA

Supplier's Site Datasheet
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA - 386-EP2C50U484C7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA
386-EP2C50U484C7N
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA 386-EP2C50U484C7N
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA

FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50U484C7N
FPGA - Field Programmable Gate Array EP2C50U484C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918237-EP2C50U484C7N 696-EP2C50U484C7N 544-2129-ND EP2C50U484C7N EP2C50U484C7N EP2C50U484C7N EP2C50U484C7N EP2C50U484C7N 386-EP2C50U484C7N EP2C50U484C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin UFBGA FPGA - Field Programmable Gate Array
Package Type Other; 484-UBGA (19x19) Other; Tray Other; 484-FBGA Other; 484-FBGA Other; UFBGA Other; 484-FBGA Other; 484-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz 450 MHz
User I/Os 294 pins 294 pins 294 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S180F1020C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 179400
User I/Os 742 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details