Intel Corporation FPGA Programmable Logic Device EP2C50U484C6N

Description
FPGA - Field Programmable Gate Array Product overview: EP2C50U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C50U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C6N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C50U484C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C50U484C6N
FPGA Programmable Logic Device 696-EP2C50U484C6N
FPGA - Field Programmable Gate Array Product overview: EP2C50U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C50U484C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50U484C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50U484C6N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2C50U484C6N-ND
FPGAs (Field Programmable Gate Array) EP2C50U484C6N-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N - 081062-EP2C50U484C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N
081062-EP2C50U484C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N 081062-EP2C50U484C6N
Manufacturer: Altera Win Source Part Number: 081062-EP2C50U484C6N Mounting: SMD (SMT) Number of I/O: 294 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-UBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 081062-EP2C50U484C6N
Mounting: SMD (SMT)
Number of I/O: 294
Number of LABs/CLBs: 3158
Number of Logic Elements/Cells: 50528
Total RAM Bits: 594432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-UBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 84

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50U484C6N
FPGA - Field Programmable Gate Array EP2C50U484C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50U484C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50U484C6N
FPGAs (Field Programmable Gate Array) EP2C50U484C6N
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50U484C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50U484C6N
IC FPGA 294 I/O 484UBGA

IC FPGA 294 I/O 484UBGA

Supplier's Site
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA - EP2C50U484C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA
EP2C50U484C6N
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA EP2C50U484C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA - 386-EP2C50U484C6N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA
386-EP2C50U484C6N
FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA 386-EP2C50U484C6N
FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA

FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50U484C6N
Embedded - FPGAs (Field Programmable Gate Array) EP2C50U484C6N
IC FPGA 294 I/O 484UBGA

IC FPGA 294 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C50U484C6N EP2C50U484C6N-ND 081062-EP2C50U484C6N EP2C50U484C6N EP2C50U484C6N EP2C50U484C6N EP2C50U484C6N 386-EP2C50U484C6N EP2C50U484C6N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50U484C6N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA FPGA Cyclone® II Family 50528 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-FBGA Other; 484-UBGA (19x19) Other; 484-FBGA Other; UFBGA Other; 484-FBGA
Internal Frequency 260 MHz 500 MHz
User I/Os 294 pins 294 pins 294 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.2V
Unlock Full Specs
to access all available technical data