Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N EP2C50F672C7N

Description
Manufacturer: Altera Win Source Part Number: 203737-EP2C50F672C7N Mounting: SMD (SMT) Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 203737-EP2C50F672C7N Mounting: SMD (SMT) Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N - 203737-EP2C50F672C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N
203737-EP2C50F672C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N 203737-EP2C50F672C7N
Manufacturer: Altera Win Source Part Number: 203737-EP2C50F672C7N Mounting: SMD (SMT) Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 203737-EP2C50F672C7N
Mounting: SMD (SMT)
Number of I/O: 450
Number of LABs/CLBs: 3158
Number of Logic Elements/Cells: 50528
Total RAM Bits: 594432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C50F672C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C50F672C7N
FPGA Programmable Logic Device 696-EP2C50F672C7N
FPGA - Field Programmable Gate Array Product overview: EP2C50F672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F672C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C50F672C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F672C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1691-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1691-ND
FPGAs (Field Programmable Gate Array) 544-1691-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50F672C7N
FPGA - Field Programmable Gate Array EP2C50F672C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 450 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 450 IOs

Buy Now Datasheet
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C50F672C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C50F672C7N
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA EP2C50F672C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F672C7N
Embedded - FPGAs (Field Programmable Gate Array) EP2C50F672C7N
IC FPGA 450 I/O 672FBGA

IC FPGA 450 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F672C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50F672C7N
FPGAs (Field Programmable Gate Array) EP2C50F672C7N
Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F672C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50F672C7N
IC FPGA 450 I/O 672FBGA

IC FPGA 450 I/O 672FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 203737-EP2C50F672C7N 696-EP2C50F672C7N 544-1691-ND EP2C50F672C7N EP2C50F672C7N EP2C50F672C7N EP2C50F672C7N EP2C50F672C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C7N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 50528 50528 50528
Package Type Other; 672-FBGA (27x27) Other; Tray Other; 672-BGA Other; FBGA Other; 672-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details