Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA
IC FPGA 450 I/O 672FBGA
IC FPGA 450 I/O 672FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 450 IOs
Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-1443-ND | EP2C50F672C7 | EP2C50F672C7 | EP2C50F672C7 | EP2C50F672C7 | EP2C50F672C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA |
| Package Type | Other; 672-BGA | Other; 672-BGA | Other; FBGA | |||
| Pins | 672 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Logic Cells / Logic Blocks | 50528 | 50528 |