Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 EP2C50F672C6

Description
Manufacturer: Intel Win Source Part Number: 809163-EP2C50F672C6 Packaging: Tray Mounting Style: SMD Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 809163-EP2C50F672C6 Packaging: Tray Mounting Style: SMD Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 - 809163-EP2C50F672C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6
809163-EP2C50F672C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 809163-EP2C50F672C6
Manufacturer: Intel Win Source Part Number: 809163-EP2C50F672C6 Packaging: Tray Mounting Style: SMD Number of I/O: 450 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50

Manufacturer: Intel
Win Source Part Number: 809163-EP2C50F672C6
Packaging: Tray
Mounting Style: SMD
Number of I/O: 450
Number of LABs/CLBs: 3158
Number of Logic Elements/Cells: 50528
Total RAM Bits: 594432
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BGA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2C50

Buy Now
FPGAs (Field Programmable Gate Array) - 544-2124-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2124-ND
FPGAs (Field Programmable Gate Array) 544-2124-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C50F672C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C50F672C6
FPGA Programmable Logic Device 696-EP2C50F672C6
FPGA - Field Programmable Gate Array Product overview: EP2C50F672C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F672C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C50F672C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F672C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F672C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C50F672C6
IC FPGA 450 I/O 672FBGA

IC FPGA 450 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50F672C6
FPGA - Field Programmable Gate Array EP2C50F672C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 450 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 450 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F672C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50F672C6
IC FPGA 450 I/O 672FBGA

IC FPGA 450 I/O 672FBGA

Supplier's Site
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C50F672C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C50F672C6
FPGA 50528 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA EP2C50F672C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F672C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C50F672C6
FPGAs (Field Programmable Gate Array) EP2C50F672C6
IC FPGA 450 I/O 672FBGA

IC FPGA 450 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F672C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50F672C6
FPGAs (Field Programmable Gate Array) EP2C50F672C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 450 594432 50528 672-BGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809163-EP2C50F672C6 544-2124-ND 696-EP2C50F672C6 EP2C50F672C6 EP2C50F672C6 EP2C50F672C6 EP2C50F672C6 EP2C50F672C6 EP2C50F672C6
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F672C6 FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 50528 50528 50528
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Package Type Other; 672-BGA Other; Tray Other; FBGA Other; 672-BGA Other; 672-BGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L08F-TCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 7680
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details