Intel Corporation FPGAs (Field Programmable Gate Array) EP2C50F484I8

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2122-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2122-ND
FPGAs (Field Programmable Gate Array) 544-2122-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8 - 084565-EP2C50F484I8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8
084565-EP2C50F484I8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8 084565-EP2C50F484I8
Manufacturer: Altera Win Source Part Number: 084565-EP2C50F484I8 Mounting: SMD (SMT) Number of I/O: 294 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 084565-EP2C50F484I8
Mounting: SMD (SMT)
Number of I/O: 294
Number of LABs/CLBs: 3158
Number of Logic Elements/Cells: 50528
Total RAM Bits: 594432
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C50F484I8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C50F484I8
FPGA Programmable Logic Device 696-EP2C50F484I8
FPGA - Field Programmable Gate Array Product overview: EP2C50F484I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F484I8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C50F484I8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F484I8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484I8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484I8
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C50F484I8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50F484I8
FPGAs (Field Programmable Gate Array) EP2C50F484I8
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484I8
Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484I8
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site Datasheet
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C50F484I8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C50F484I8
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C50F484I8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F484I8 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C50F484I8
FPGAs (Field Programmable Gate Array) EP2C50F484I8
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50F484I8
FPGA - Field Programmable Gate Array EP2C50F484I8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2122-ND 084565-EP2C50F484I8 696-EP2C50F484I8 EP2C50F484I8 EP2C50F484I8 EP2C50F484I8 EP2C50F484I8 EP2C50F484I8 EP2C50F484I8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484I8 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 50528 50528 50528
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details