Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 EP2C50F484C8

Description
Manufacturer: Intel Win Source Part Number: 810242-EP2C50F484C8 Packaging: Tray Mounting Style: SMD Number of I/O: 294 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 810242-EP2C50F484C8 Packaging: Tray Mounting Style: SMD Number of I/O: 294 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 - 810242-EP2C50F484C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8
810242-EP2C50F484C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 810242-EP2C50F484C8
Manufacturer: Intel Win Source Part Number: 810242-EP2C50F484C8 Packaging: Tray Mounting Style: SMD Number of I/O: 294 Number of LABs/CLBs: 3158 Number of Logic Elements/Cells: 50528 Total RAM Bits: 594432 Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP2C50

Manufacturer: Intel
Win Source Part Number: 810242-EP2C50F484C8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 294
Number of LABs/CLBs: 3158
Number of Logic Elements/Cells: 50528
Total RAM Bits: 594432
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP2C50

Buy Now
402.58MHz 1.2V FPGA Programmable Logic Device - 696-EP2C50F484C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402.58MHz 1.2V FPGA Programmable Logic Device
696-EP2C50F484C8
402.58MHz 1.2V FPGA Programmable Logic Device 696-EP2C50F484C8
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: EP2C50F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F484C8 can be used for catalog matching and distributor lookup.

FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: EP2C50F484C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C50F484C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2120-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2120-ND
FPGAs (Field Programmable Gate Array) 544-2120-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F484C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50F484C8
FPGAs (Field Programmable Gate Array) EP2C50F484C8
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484C8
Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484C8
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site Datasheet
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C50F484C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C50F484C8
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C50F484C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - 2936-EP2C50F484C8 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
2936-EP2C50F484C8
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA 2936-EP2C50F484C8
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA

FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - 386-EP2C50F484C8 - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
386-EP2C50F484C8
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA 386-EP2C50F484C8
FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA

FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484C8
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50F484C8
FPGA - Field Programmable Gate Array EP2C50F484C8
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 810242-EP2C50F484C8 696-EP2C50F484C8 544-2120-ND EP2C50F484C8 EP2C50F484C8 EP2C50F484C8 2936-EP2C50F484C8 386-EP2C50F484C8 EP2C50F484C8 EP2C50F484C8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C8 402.58MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA FPGA Cyclone® II Family 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 50528 50528 50528 50528 50528
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.2V Other
Package Type Other; Tray Other; 484-BGA Other; 484-BGA Other; FBGA Other; FBGA Other; 484-BGA
Internal Frequency 260 MHz 403 MHz 402 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100TC144-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 101 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details