Intel Corporation FPGAs (Field Programmable Gate Array) EP2C50F484C7

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2118-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2118-ND
FPGAs (Field Programmable Gate Array) 544-2118-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484C7
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C50F484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C50F484C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C50F484C7
IC FPGA 294 I/O 484FBGA

IC FPGA 294 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C50F484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C50F484C7
FPGAs (Field Programmable Gate Array) EP2C50F484C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 294 594432 50528 484-BGA

Buy Now Datasheet
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C50F484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C50F484C7
FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C50F484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C50F484C7
FPGA - Field Programmable Gate Array EP2C50F484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 3158 LABs 294 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2118-ND EP2C50F484C7 EP2C50F484C7 EP2C50F484C7 EP2C50F484C7 EP2C50F484C7
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 50528 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - AT6002-4AC - Lingto Electronic Limited
Specs
System Gates 6000
Logic Cells / Logic Blocks 1024
User I/Os 80 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details