Intel Corporation FPGAs (Field Programmable Gate Array) EP2C35U484C6

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2112-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2112-ND
FPGAs (Field Programmable Gate Array) 544-2112-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C35U484C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C35U484C6
FPGA Programmable Logic Device 696-EP2C35U484C6
FPGA - Field Programmable Gate Array Product overview: EP2C35U484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35U484C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C35U484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35U484C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6 - 084441-EP2C35U484C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6
084441-EP2C35U484C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6 084441-EP2C35U484C6
Manufacturer: Altera Win Source Part Number: 084441-EP2C35U484C6 Mounting: SMD (SMT) Number of I/O: 322 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-UBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 84

Manufacturer: Altera
Win Source Part Number: 084441-EP2C35U484C6
Mounting: SMD (SMT)
Number of I/O: 322
Number of LABs/CLBs: 2076
Number of Logic Elements/Cells: 33216
Total RAM Bits: 483840
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-UBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 84

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35U484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35U484C6
FPGAs (Field Programmable Gate Array) EP2C35U484C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35U484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35U484C6
IC FPGA 322 I/O 484UBGA

IC FPGA 322 I/O 484UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35U484C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C35U484C6
IC FPGA 322 I/O 484UBGA

IC FPGA 322 I/O 484UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35U484C6
FPGA - Field Programmable Gate Array EP2C35U484C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

Buy Now Datasheet
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA - EP2C35U484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA
EP2C35U484C6
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA EP2C35U484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2112-ND 696-EP2C35U484C6 084441-EP2C35U484C6 EP2C35U484C6 EP2C35U484C6 EP2C35U484C6 EP2C35U484C6 EP2C35U484C6
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35U484C6 FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin UFBGA
Package Type Other; 484-FBGA Other; Tray Other; 484-UBGA (19x19) Other; 484-FBGA Other; UFBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 260 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30AFI256-2 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 191 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details