Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N EP2C35F672I8N

Description
Manufacturer: Altera Win Source Part Number: 015447-EP2C35F672I8N Mounting: SMD (SMT) Number of I/O: 475 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Family Name: EP2C35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE2-20SE-6F672I; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015447-EP2C35F672I8N Mounting: SMD (SMT) Number of I/O: 475 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Family Name: EP2C35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE2-20SE-6F672I; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N - 015447-EP2C35F672I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N
015447-EP2C35F672I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N 015447-EP2C35F672I8N
Manufacturer: Altera Win Source Part Number: 015447-EP2C35F672I8N Mounting: SMD (SMT) Number of I/O: 475 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Family Name: EP2C35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 672-FBGA (27x27) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE2-20SE-6F672I; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 40

Manufacturer: Altera
Win Source Part Number: 015447-EP2C35F672I8N
Mounting: SMD (SMT)
Number of I/O: 475
Number of LABs/CLBs: 2076
Number of Logic Elements/Cells: 33216
Total RAM Bits: 483840
Family Name: EP2C35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 672-FBGA (27x27)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XQ4VFX60-10EF672I; XQ4VFX60-10EF672M; LFE2-20SE-6F672I;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 40

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C35F672I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C35F672I8N
FPGA Programmable Logic Device 696-EP2C35F672I8N
FPGA - Field Programmable Gate Array Product overview: EP2C35F672I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F672I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C35F672I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F672I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2111-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2111-ND
FPGAs (Field Programmable Gate Array) 544-2111-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F672I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35F672I8N
IC FPGA 475 I/O 672FBGA

IC FPGA 475 I/O 672FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F672I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C35F672I8N
IC FPGA 475 I/O 672FBGA

IC FPGA 475 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35F672I8N
FPGA - Field Programmable Gate Array EP2C35F672I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 475 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 475 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35F672I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C35F672I8N
FPGAs (Field Programmable Gate Array) EP2C35F672I8N
IC FPGA 475 I/O 672FBGA

IC FPGA 475 I/O 672FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35F672I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35F672I8N
FPGAs (Field Programmable Gate Array) EP2C35F672I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Buy Now Datasheet
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C35F672I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C35F672I8N
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA EP2C35F672I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015447-EP2C35F672I8N 696-EP2C35F672I8N 544-2111-ND EP2C35F672I8N EP2C35F672I8N EP2C35F672I8N EP2C35F672I8N EP2C35F672I8N EP2C35F672I8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672I8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 672-Pin FBGA
Logic Cells / Logic Blocks 33216 33216 33216
Package Type Other; 672-FBGA (27x27) Other; Tray Other; 672-BGA Other; 672-BGA Other; 672-BGA Other; FBGA
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data