Intel Corporation FPGAs (Field Programmable Gate Array) EP2C35F672C6

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1087-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1087-ND
FPGAs (Field Programmable Gate Array) 544-1087-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6 - 753086-EP2C35F672C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6
753086-EP2C35F672C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6 753086-EP2C35F672C6
Manufacturer: Intel Win Source Part Number: 753086-EP2C35F672C6 Mounting Style: SMD Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Categories: Integrated Circuits Supplier Device Package: 672-FBGA (27x27) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 672-BGA Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: EP2C35 Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) The number of I/O: 475 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 753086-EP2C35F672C6
Mounting Style: SMD
Number of LABs/CLBs: 2076
Number of Logic Elements/Cells: 33216
Total RAM Bits: 483840
Categories: Integrated Circuits
Supplier Device Package: 672-FBGA (27x27)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 672-BGA
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: EP2C35
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
The number of I/O: 475
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGA Programmable Logic Device - 696-EP2C35F672C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C35F672C6
FPGA Programmable Logic Device 696-EP2C35F672C6
FPGA - Field Programmable Gate Array Product overview: EP2C35F672C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F672C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C35F672C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F672C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F672C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35F672C6
IC FPGA 475 I/O 672FBGA

IC FPGA 475 I/O 672FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C35F672C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35F672C6
FPGAs (Field Programmable Gate Array) EP2C35F672C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 475 483840 33216 672-BGA

Buy Now Datasheet
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA - EP2C35F672C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA
EP2C35F672C6
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA EP2C35F672C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F672C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C35F672C6
IC FPGA 475 I/O 672FBGA

IC FPGA 475 I/O 672FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35F672C6
FPGA - Field Programmable Gate Array EP2C35F672C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 475 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 475 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1087-ND 753086-EP2C35F672C6 696-EP2C35F672C6 EP2C35F672C6 EP2C35F672C6 EP2C35F672C6 EP2C35F672C6 EP2C35F672C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F672C6 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 33216 Cells 500MHz 90nm Technology 1.2V 672-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 672-BGA Other; Tray Other; 672-BGA Other; FBGA
Pins 672
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33216 33216 33216
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF81500ARC304-4 - Lingto Electronic Limited
Specs
System Gates 16000
Logic Cells / Logic Blocks 1296
User I/Os 208 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details