Intel Corporation FPGAs (Field Programmable Gate Array) EP2C35F484I8N

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
Request a Quote
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2C35F484I8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, designed for low-cost embedded processing and digital signal processing applications. It features 32,216 logic elements and 2,076 logic array blocks (LABs), providing substantial capacity for complex designs. The device supports a total of 483,840 bits of RAM, making it suitable for applications requiring significant memory resources. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 484-FBGA format, measuring 23x23 mm. It is rated for an operating temperature range of -40°C to 100°C, which allows for use in various environmental conditions. The part is halogen-free and compliant with environmental standards, making it a suitable choice for eco-conscious projects. With a high popularity rating and a balanced supply and demand status, the EP2C35F484I8N is a reliable option for engineers seeking a versatile FPGA solution. The estimated end-of-life date is set for 2026, providing a reasonable timeframe for project planning.

Datasheet Summary
Powered by GS/AI

The EP2C35F484I8N is a Field Programmable Gate Array (FPGA) from the Cyclone II family by Altera, designed for low-cost embedded processing and digital signal processing applications. It features 32,216 logic elements and 2,076 logic array blocks (LABs), providing substantial capacity for complex designs. The device supports a total of 483,840 bits of RAM, making it suitable for applications requiring significant memory resources. This FPGA operates within a supply voltage range of 1.15 V to 1.25 V and is packaged in a 484-FBGA format, measuring 23x23 mm. It is rated for an operating temperature range of -40°C to 100°C, which allows for use in various environmental conditions. The part is halogen-free and compliant with environmental standards, making it a suitable choice for eco-conscious projects. With a high popularity rating and a balanced supply and demand status, the EP2C35F484I8N is a reliable option for engineers seeking a versatile FPGA solution. The estimated end-of-life date is set for 2026, providing a reasonable timeframe for project planning.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2109-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2109-ND
FPGAs (Field Programmable Gate Array) 544-2109-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N - 015444-EP2C35F484I8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N
015444-EP2C35F484I8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N 015444-EP2C35F484I8N
Manufacturer: Altera Win Source Part Number: 015444-EP2C35F484I8N Mounting: SMD (SMT) Number of I/O: 322 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Family Name: EP2C35 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P250L-FGG484YI; A3P250L-1FGG484Y; M1A3P600L-1FG484I; A3P600L-1FG484YI; Introduction Date: June 01, 2004 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Altera
Win Source Part Number: 015444-EP2C35F484I8N
Mounting: SMD (SMT)
Number of I/O: 322
Number of LABs/CLBs: 2076
Number of Logic Elements/Cells: 33216
Total RAM Bits: 483840
Family Name: EP2C35
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P250L-FGG484YI; A3P250L-1FGG484Y; M1A3P600L-1FG484I; A3P600L-1FG484YI;
Introduction Date: June 01, 2004
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP2C35F484I8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C35F484I8N
FPGA Programmable Logic Device 696-EP2C35F484I8N
FPGA - Field Programmable Gate Array Product overview: EP2C35F484I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484I8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C35F484I8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484I8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35F484I8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35F484I8N
FPGAs (Field Programmable Gate Array) EP2C35F484I8N
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484I8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484I8N
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C35F484I8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C35F484I8N
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C35F484I8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484I8N
Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484I8N
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35F484I8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C35F484I8N
FPGAs (Field Programmable Gate Array) EP2C35F484I8N
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35F484I8N
FPGA - Field Programmable Gate Array EP2C35F484I8N
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2109-ND 015444-EP2C35F484I8N 696-EP2C35F484I8N EP2C35F484I8N EP2C35F484I8N EP2C35F484I8N EP2C35F484I8N EP2C35F484I8N EP2C35F484I8N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484I8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Logic Cells / Logic Blocks 33216 33216 33216
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CB672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details