Intel Corporation FPGAs (Field Programmable Gate Array) EP2C35F484C7

Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
Request a Quote Datasheet
Description
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-1077-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1077-ND
FPGAs (Field Programmable Gate Array) 544-1077-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323352-EP2C35F484C7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323352-EP2C35F484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323352-EP2C35F484C7
Manufacturer: Intel Win Source Part Number: 1323352-EP2C35F484C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 322 Number of LABs/CLBs: 2076 Number of Logic Elements/Cells: 33216 Total RAM Bits: 483840 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 484-FBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 484-BGA ECCN: 3A991D Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1077,544-1077,9 71040,EP2C35F484C7ES Base Product Number: EP2C35 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323352-EP2C35F484C7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 322
Number of LABs/CLBs: 2076
Number of Logic Elements/Cells: 33216
Total RAM Bits: 483840
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 484-FBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 484-BGA
ECCN: 3A991D
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1077,544-1077,971040,EP2C35F484C7ES
Base Product Number: EP2C35
RoHS Status: RoHS non-compliant

Buy Now Datasheet
402.58MHz 1.2V FPGA Programmable Logic Device - 696-EP2C35F484C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402.58MHz 1.2V FPGA Programmable Logic Device
696-EP2C35F484C7
402.58MHz 1.2V FPGA Programmable Logic Device 696-EP2C35F484C7
FPGA Cyclone® II Family 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: EP2C35F484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C7 can be used for catalog matching and distributor lookup.

FPGA Cyclone® II Family 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA Product overview: EP2C35F484C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402.58MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402.58MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35F484C7
FPGA - Field Programmable Gate Array EP2C35F484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484C7
Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484C7
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484C7
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C35F484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35F484C7
FPGAs (Field Programmable Gate Array) EP2C35F484C7
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C35F484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C35F484C7
FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA EP2C35F484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-1077-ND 1323352-EP2C35F484C7 696-EP2C35F484C7 EP2C35F484C7 EP2C35F484C7 EP2C35F484C7 EP2C35F484C7 EP2C35F484C7
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 402.58MHz 1.2V FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 33216 Cells 402.58MHz 90nm Technology 1.2V 484-Pin FBGA
Package Type Other; 484-BGA Other; 484-BGA Other; Tray Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 33216 33216 33216
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K100BQC208-1 - Lingto Electronic Limited
Specs
System Gates 31000
Logic Cells / Logic Blocks 576
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details