Intel Corporation FPGA Programmable Logic Device EP2C35F484C6

Description
FPGA - Field Programmable Gate Array Product overview: EP2C35F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP2C35F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2C35F484C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2C35F484C6
FPGA Programmable Logic Device 696-EP2C35F484C6
FPGA - Field Programmable Gate Array Product overview: EP2C35F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP2C35F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2C35F484C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1076-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1076-ND
FPGAs (Field Programmable Gate Array) 544-1076-ND
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6 - 870523-EP2C35F484C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6
870523-EP2C35F484C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6 870523-EP2C35F484C6
Manufacturer: Intel Win Source Part Number: 870523-EP2C35F484C6 Series: Cyclone® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 322 Family Name: EP2C35 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-1076, 544-1076, 970053, EP2C35F484C6ES

Manufacturer: Intel
Win Source Part Number: 870523-EP2C35F484C6
Series: Cyclone® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 322
Family Name: EP2C35
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-1076, 544-1076, 970053, EP2C35F484C6ES

Buy Now Datasheet
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA - EP2C35F484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA
EP2C35F484C6
FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA EP2C35F484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484C6
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2C35F484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2C35F484C6
FPGAs (Field Programmable Gate Array) EP2C35F484C6
Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Cyclone® II Field Programmable Gate Array (FPGA) IC 322 483840 33216 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2C35F484C6 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2C35F484C6
FPGAs (Field Programmable Gate Array) EP2C35F484C6
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2C35F484C6
FPGA - Field Programmable Gate Array EP2C35F484C6
FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone II 2076 LABs 322 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2C35F484C6
Embedded - FPGAs (Field Programmable Gate Array) EP2C35F484C6
IC FPGA 322 I/O 484FBGA

IC FPGA 322 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2C35F484C6 544-1076-ND 870523-EP2C35F484C6 EP2C35F484C6 EP2C35F484C6 EP2C35F484C6 EP2C35F484C6 EP2C35F484C6 EP2C35F484C6
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2C35F484C6 FPGA 33216 Cells 500MHz 90nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 484-BGA Other; 484-FBGA (23x23) Other; FBGA Other; 484-BGA Other; 484-BGA
Internal Frequency 260 MHz
User I/Os 322 pins 322 pins 322 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 60440
User I/Os 534 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details